701564274详情
Omron 701564274重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Class
gG
Characteristic
通用型
RoHS
有
Manufacturer
Mersen, formerly Ferraz Shawmut
Approvals
VDE;IEC
Interrupt Rating
80kA AC
Manufacturer Part Number
S214146
Package Type
Plug-In
额定电流
35 Amps
0个相似型号
701564274拓展信息








哦! 它是空的。