701781141详情
Omron 701781141重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Edge
材料类型
Polyolefin
Manufacturer Part Number
130907
Approvals
ASTM, UL
Manufacturer
Brady
RoHS
无
Cable Types
22 AWG to 16 AWG (0.046 in to 0.11 in)
应用
热缩管
粘合剂
无
背景颜色
Black
收缩率
3 to 1
标签宽度
1.5
标签高度
0.235
701781141拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。