701781246详情
Omron 701781246重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Elastomer
形状
Rectangle
RoHS
Non-Compliant
系列
Dualmat™
零件状态
活跃
颜色
Gray, Dark
包括
Ground Snap (2)
层数
2
垫子类型
Table, Workbench
特征
Dissipative
长度
6 (1.83m)
宽度
2 (0.61m)
器件厚度
0.08 (2.03mm)
701781246拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。