701781340详情
Omron 701781340重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
25-200-3-psi
Case Style
Lower Mount
Range
0-3 psi
Manufacturer
NOSHOK
RoHS
Non-Compliant
0个相似型号
701781340拓展信息
701781340详情
Omron 701781340重要参数规格及、参数值,及相似型号如下:
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
25-200-3-psi
Case Style
Lower Mount
Range
0-3 psi
Manufacturer
NOSHOK
RoHS
Non-Compliant
701781340拓展信息