702071164详情
Omron 702071164重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Momentary
Manufacturer Part Number
LBW7L-M1T51S
Approvals
CCC, CE, CSA, TUV, UL
Manufacturer
IDEC
端子类型
Solder
灯型
LED
触点
单刀双掷
知识产权评级
IP65
0个相似型号
702071164拓展信息
702071164详情
Omron 702071164重要参数规格及、参数值,及相似型号如下:
Operation
Momentary
Manufacturer Part Number
LBW7L-M1T51S
Approvals
CCC, CE, CSA, TUV, UL
Manufacturer
IDEC
端子类型
Solder
灯型
LED
触点
单刀双掷
知识产权评级
IP65
702071164拓展信息