702201037详情
Omron 702201037重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
JHSN_DRIV_VSD-II
Manufacturer Part Number
VS154222B-0P700
Manufacturer
Johnson Controls
Mounting
Panel
RoHS
Non-Compliant
深度
16.75
最高频率
320 Hz
输入电压(交流电)
240 VAC
宽度
31
702201037拓展信息
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div
Omron Electronics Inc-EMC Div








哦! 它是空的。