70230-2410详情
Omron 70230-2410重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Cast Iron
插入材料
52100 Steel;Black Oxide
Manufacturer Part Number
ETXP-207
Manufacturer
Sealmaster
Shaft Diameter (mm)
0.035
轴承类型
Two Bolt Pillow Block
0个相似型号
70230-2410拓展信息
70230-2410详情
Omron 70230-2410重要参数规格及、参数值,及相似型号如下:
房屋材料
Cast Iron
插入材料
52100 Steel;Black Oxide
Manufacturer Part Number
ETXP-207
Manufacturer
Sealmaster
Shaft Diameter (mm)
0.035
轴承类型
Two Bolt Pillow Block
70230-2410拓展信息