82201详情
Omron 82201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
750XCX1M4L-12D
Approvals
CE, CSA, UL
Contact Materials
Silver
Manufacturer
Schneider
RoHS
有
Mounting
Plug In
终端
Round Pin
触点
3PDT
0个相似型号
82201拓展信息








哦! 它是空的。