823401747详情
Omron 823401747重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Bronze
RoHS
Non-Compliant
包装
Bulk
终端
Crimp
连接器类型
Pin
镀层
Tin
线规(最大值)
26 AWG
线规(最小值)
22 AWG
823401747拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。