82375-9973详情
Omron 82375-9973重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
175C
Maximum Regulator Current
5.17(mA)
Package Type
DO-213AB
Minimum Dynamic Impedance
0.235(Mohm)
Knee Impedance (min)
0.012(Mohm)
Limiting Voltage (Max)
2.9(V)
Rad Hardened
无
Peak Operating Voltage (Max)
100(V)
Operating Temperature (Min.)
-65C
包装
Bag
配置
Single
82375-9973拓展信息








哦! 它是空的。