824953666详情
Omron 824953666重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Socket
材料
Brass
RoHS
Non-Compliant
包装
Cut Tape (CT)
终端
Crimp
镀层
Tin
线规(最大值)
26 AWG
线规(最小值)
24 AWG
824953666拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。