A16 1003H详情
Omron A16 1003H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Angle
Straight
Manufacturer Part Number
NVNZ-M329GT/P3
Approvals
CSA, cURus
Manufacturer
PMA (Division of ABB)
Material front ring
Plastic
Degree of protection (IP), front side
IP40
Construction type lens
Rectangular
Labelled
无
Colour front ring
Black
With front ring
有
组成
Non-Metallic
连接类型
Clip
A16 1003H拓展信息








哦! 它是空的。