A16 1004F详情
Omron A16 1004F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Author(s)
Louise H. Crockett, Ross A. Elliot, Martin A. Enderwitz, Robert W. Stewart
Publisher
Strathclyde Academic Media
ISBN
978-0992978709
Title
Zynq手册
Material front ring
Plastic
Degree of protection (IP), front side
IP40
Construction type lens
Rectangular
Labelled
无
Colour front ring
Black
With front ring
有
系列
--
零件状态
活跃
类型
Book
A16 1004F拓展信息








哦! 它是空的。