A16 1010M详情
Omron A16 1010M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Autec 电力系统
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Rectangular
Labelled
无
Colour front ring
Black
With front ring
有
尺寸/尺寸
79x49x86mm
0个相似型号
A16 1010M拓展信息








哦! 它是空的。