A16 2032G详情
Omron A16 2032G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Colour lens
Green
Labelled
无
Built-in diameter
16
Construction type
High
Shape of lens
Rectangular
宽度
21
高度
15.1
0个相似型号
A16 2032G拓展信息
A16 2032G详情
Omron A16 2032G重要参数规格及、参数值,及相似型号如下:
RoHS
Non-Compliant
Colour lens
Green
Labelled
无
Built-in diameter
16
Construction type
High
Shape of lens
Rectangular
宽度
21
高度
15.1
A16 2032G拓展信息