A16 7098G详情
Omron A16 7098G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Cast Iron
Manufacturer Part Number
OS9210000BX
Manufacturer
Maurey Power Transmission
Material front ring
Plastic
Type of electric connection
Other
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Construction type lens
Round
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
Colour front ring
Black
With front ring
有
外径
9.17 Inches
A16 7098G拓展信息








哦! 它是空的。