A16K2012A详情
Omron A16K2012A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Rectangular
Degree of protection (NEMA)
Other
Colour front ring
Black
With front ring
有
Type of control element
Key
系列
*
A16K2012A拓展信息








哦! 它是空的。