A16S2008C详情
Omron A16S2008C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Other
Degree of protection (IP), front side
IP65
Construction type lens
Rectangular
Degree of protection (NEMA)
Other
Colour front ring
Other
With front ring
有
Type of control element
旋转按钮
0个相似型号
A16S2008C拓展信息








哦! 它是空的。