A16S7016A详情
Omron A16S7016A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
无
Type of control element
旋转按钮
With front ring
有
Colour front ring
Black
Number of contacts as normally closed contact
0
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP65
Number of contacts as normally open contact
0
Number of contacts as change-over contact
1
Type of electric connection
Other
Material front ring
Plastic
A16S7016A拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。