A16S7018H
A16S7018H

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Omron A16S7018H

  • 收藏
  • 对比

型号

A16S7018H

品牌

Omron

utmel 编号

1806-A16S7018H

商品类别

选择开关

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Selector switch, complete

起订量

1最小包装量--

添加到询价列表
A16S7018H
A16S7018H Omron Selector switch, complete

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

A16S7018H详情

Omron A16S7018H重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Manufacturer Part Number

    MC14051BCP

  • Manufacturer

    Motorola

  • Material front ring

    Plastic

  • Type of electric connection

    Other

  • Number of contacts as change-over contact

    2

  • Number of contacts as normally open contact

    0

  • Degree of protection (IP)

    IP65

  • Degree of protection (NEMA)

    Other

  • Number of contacts as normally closed contact

    0

  • Colour front ring

    Black

  • With front ring

  • Type of control element

    旋转按钮

  • With light source

0个相似型号

A16S7018H拓展信息

A22NW-2RM-TGA-G100-GC
A22NW-2RM-TGA-G100-GC

Omron Automation and Safety

A22NS2BMNRAG102NN
A22NS2BMNRAG102NN

Omron Automation and Safety

A165S-J3M-2
A165S-J3M-2

Omron Automation and Safety

A22NS-2BL-NBA-G100-NN
A22NS-2BL-NBA-G100-NN

Omron Automation and Safety

A165S-A3A-2
A165S-A3A-2

Omron Automation and Safety

A22NW-2BM-TAA-G100-AB
A22NW-2BM-TAA-G100-AB

Omron Automation and Safety

A165W-T3MG-24D-2
A165W-T3MG-24D-2

Omron Automation and Safety

A22NS-2ML-NBA-G002-NN
A22NS-2ML-NBA-G002-NN

Omron Automation and Safety

A165W-T2AY-24D-2
A165W-T2AY-24D-2

Omron Automation and Safety

A22NW-2BM-TRA-G101-RB
A22NW-2BM-TRA-G101-RB

Omron Automation and Safety

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z