A22 0148B详情
Omron A22 0148B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
包括的包装
Radial
Voltage Rated
330V, 500V
Type of mechanical accessory/spare part
Other
Type of electrical accessory/spare part
Other
系列
B32911, B32912, B32914, B32916, B81123
包装
塑料箱
容差
±20%
零件状态
活跃
应用
EMI, RFI Suppression
数量
45 Pieces (Assorted Per Value)
套件类型
Film
电容范围
1000pF ~ 4.7µF
特征
X1Y1 Safety Rated
A22 0148B拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron
Omron Automation and Safety
Omron Electronics Inc-EMC Div
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。