A22 1004M详情
Omron A22 1004M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Round
Colour front ring
Black
With front ring
有
0个相似型号
A22 1004M拓展信息
A22 1004M详情
Omron A22 1004M重要参数规格及、参数值,及相似型号如下:
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Round
Colour front ring
Black
With front ring
有
A22 1004M拓展信息