A2215219G详情
Omron A2215219G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
3333
Approvals
CE, cULus, EAC, Ex, IEC
Manufacturer
PR Electronics
RoHS
有
Mounting
DIN Rail
Material front ring
Plastic
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Construction type lens
Round
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
电源电压
3.3-35 VDC
输出信号
Volts (VDC), Milliamps (mADC)
输入信号
Temperature
A2215219G拓展信息








哦! 它是空的。