A2216126R详情
Omron A2216126R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
With front ring
有
Colour front ring
Chrome
Number of contacts as normally closed contact
0
Degree of protection (NEMA)
4X
Degree of protection (IP)
IP65
Construction type lens
Round
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
弹簧夹连接
Material front ring
Metal
系列
*
A2216126R拓展信息








哦! 它是空的。