A2223302B详情
Omron A2223302B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Cast Iron
插入材料
Cast Steel;Black Oxide
Manufacturer Part Number
SF-205C
Manufacturer
Sealmaster
Shaft Diameter (mm)
0.025
轴承类型
Four Bolt Flange
0个相似型号
A2223302B拓展信息
A2223302B详情
Omron A2223302B重要参数规格及、参数值,及相似型号如下:
房屋材料
Cast Iron
插入材料
Cast Steel;Black Oxide
Manufacturer Part Number
SF-205C
Manufacturer
Sealmaster
Shaft Diameter (mm)
0.025
轴承类型
Four Bolt Flange
A2223302B拓展信息