A2226549H详情
Omron A2226549H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Voltage
24 VDC
Manufacturer Part Number
7000-40921-6350060
Manufacturer
Murrelektronik
Cable Types
PUR
Material front ring
Plastic
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Construction type lens
Round
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X
Number of contacts as normally closed contact
0
Colour front ring
Black
With front ring
有
额定电流
4 Amps
知识产权评级
IP67
长度
0.6 Meters
A2226549H拓展信息








哦! 它是空的。