A2227003C详情
Omron A2227003C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
240-UDIMM
Package
Bulk
Base Product Number
AW56M7218
厂商
ATP Electronics, Inc.
Product Status
活跃
Material front ring
Plastic
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Construction type lens
Round
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X
Number of contacts as normally closed contact
1
Colour front ring
Black
With front ring
有
系列
-
内存大小
2GB
A2227003C拓展信息








哦! 它是空的。