A2230008M详情
Omron A2230008M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Manufacturer Part Number
7000-13261-3304000
Side 2 Gender
飞线
Side 1 Gender
Female
Manufacturer
Murrelektronik
Cable Types
PVC
Maximum Voltage
60 VAC/60 VDC
Type of control element
旋转按钮
连接器类型
Right Angle Female to Flying Leads, 4-pole, M12
额定电流
4 Amps
知识产权评级
IP65/IP66K/IP67
长度
40 Meters
A2230008M拓展信息
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety
Omron Automation and Safety








哦! 它是空的。