A2230167B详情
Omron A2230167B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CP67B1C2A1C4
Approvals
UL
Manufacturer
Warrick a Brand of Gems Sensor
Type of control element
旋转按钮
功能
Duplex Pump Down with Alternation
输出配置
SPST
输出电流
10 A
控制电压
120 VAC
0个相似型号
A2230167B拓展信息








哦! 它是空的。