A2230511B详情
Omron A2230511B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Footed
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
E625
Manufacturer
Marathon Electric
Type of control element
旋转按钮
类型
Severe Duty
组成
Cast Iron
转速/转速
1,775 RPM
相位
3
0个相似型号
A2230511B拓展信息








哦! 它是空的。