A2230558R详情
Omron A2230558R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
RR2BA-USAC6V
Contact Materials
Silver
Manufacturer
IDEC
Mounting
Side Flange
Type of control element
旋转按钮
终端
.187 in. Flat Blade
触点
DPDT
0个相似型号
A2230558R拓展信息








哦! 它是空的。