A2231492H详情
Omron A2231492H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VE3Q0042E30
Approvals
CSA, UL
Manufacturer
Hubbell
Type of control element
旋转按钮
电压
120-277 VAC
电源
42 W
灯型
Fluorescent
知识产权评级
IP66
0个相似型号
A2231492H拓展信息
A2231492H详情
Omron A2231492H重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
VE3Q0042E30
Approvals
CSA, UL
Manufacturer
Hubbell
Type of control element
旋转按钮
电压
120-277 VAC
电源
42 W
灯型
Fluorescent
知识产权评级
IP66
A2231492H拓展信息