A2236585R详情
Omron A2236585R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
With front ring
有
Type of electric connection
弹簧夹连接
Type of control element
旋转按钮
Number of contacts as normally open contact
2
Number of contacts as normally closed contact
0
Number of contacts as change-over contact
0
Material front ring
Metal
Degree of protection (NEMA)
4X
Degree of protection (IP)
IP66
Colour front ring
Chrome
A2236585R拓展信息








哦! 它是空的。