A2240479M详情
Omron A2240479M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VE3Q5226E30
Approvals
CSA, UL
Manufacturer
Hubbell
Type of control element
旋转按钮
电压
120-277 VAC
电源
26 W
灯型
Fluorescent
知识产权评级
IP66
0个相似型号
A2240479M拓展信息
A2240479M详情
Omron A2240479M重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
VE3Q5226E30
Approvals
CSA, UL
Manufacturer
Hubbell
Type of control element
旋转按钮
电压
120-277 VAC
电源
26 W
灯型
Fluorescent
知识产权评级
IP66
A2240479M拓展信息