A2245441M详情
Omron A2245441M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X
Number of contacts as normally closed contact
0
Colour front ring
Black
With front ring
有
Type of control element
旋转按钮
With light source
无
A2245441M拓展信息








哦! 它是空的。