A2250493M详情
Omron A2250493M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL;CSA
Manufacturer
Killark-Hubbell Electrical Products
Type of control element
Key
电压
120~277 VAC
电源
42 Watts
灯型
Fluorescent
知识产权评级
IP66
0个相似型号
A2250493M拓展信息
A2250493M详情
Omron A2250493M重要参数规格及、参数值,及相似型号如下:
Approvals
UL;CSA
Manufacturer
Killark-Hubbell Electrical Products
Type of control element
Key
电压
120~277 VAC
电源
42 Watts
灯型
Fluorescent
知识产权评级
IP66
A2250493M拓展信息