A2250660F详情
Omron A2250660F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
RR2BA-ULCDC110V
Contact Materials
Silver
Manufacturer
IDEC
Mounting
Plug In
Type of control element
Key
终端
.187 in. Flat Blade
触点
DPDT
0个相似型号
A2250660F拓展信息








哦! 它是空的。