A2255010R详情
Omron A2255010R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Black
Degree of protection (IP)
IP66
Degree of protection (NEMA)
13
Material front ring
Plastic
Number of contacts as change-over contact
0
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
1
Type of control element
Key
Type of electric connection
弹簧夹连接
With front ring
无
With light source
无
A2255010R拓展信息








哦! 它是空的。