A2255082F详情
Omron A2255082F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP66
Degree of protection (NEMA)
13
Number of contacts as normally closed contact
0
Colour front ring
Chrome
With front ring
无
Type of control element
Key
With light source
无
A2255082F拓展信息








哦! 它是空的。