A2260094G详情
Omron A2260094G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Blue
Type of electric connection
Screw connection
Construction type lens
Round
Rated operating voltage Ue
100 - 120
Voltage type
AC
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X
Type of lens
High
Number of indicator lights
1
With front ring
无
Type of lamp socket
LED
With light source
有
A2260094G拓展信息








哦! 它是空的。