A2260110B详情
Omron A2260110B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Red
Construction type lens
Round
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X
Number of indicator lights
1
Rated operating voltage Ue
200 - 240
Type of electric connection
Screw connection
Type of lamp socket
LED
Type of lens
Flat
Voltage type
AC
With front ring
无
With light source
有
A2260110B拓展信息








哦! 它是空的。