A2260113G详情
Omron A2260113G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Green
Type of electric connection
Screw connection
Construction type lens
Round
With light source
有
Type of lamp socket
LED
With front ring
无
Number of indicator lights
1
Type of lens
Flat
Degree of protection (NEMA)
4X
Degree of protection (IP)
IP66
Voltage type
AC/DC
Rated operating voltage Ue
21.6 - 26.4
A2260113G拓展信息








哦! 它是空的。