A2265003M详情
Omron A2265003M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Other
Colour lens
Red
Construction type lens
Round
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X
Material front ring
Other
Number of indicator lights
1
Rated operating voltage Ue
21.6 - 26.4
Type of electric connection
弹簧夹连接
Type of lamp socket
LED
Type of lens
Flat
Voltage type
AC/DC
With front ring
无
With light source
有
A2265003M拓展信息








哦! 它是空的。