A2265018R详情
Omron A2265018R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
White
Material front ring
Other
Type of electric connection
弹簧夹连接
Construction type lens
Round
Rated operating voltage Ue
21.6 - 26.4
Voltage type
AC/DC
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X
Colour front ring
Other
Type of lens
Flat
Number of indicator lights
1
With front ring
无
Type of lamp socket
LED
With light source
有
颜色
White
A2265018R拓展信息








哦! 它是空的。