A2265060M详情
Omron A2265060M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
有
Type of lamp socket
LED
With front ring
无
Number of indicator lights
1
Type of lens
High
Colour front ring
Other
Degree of protection (NEMA)
4X
Degree of protection (IP)
IP66
Voltage type
AC
Rated operating voltage Ue
200 - 240
Construction type lens
Round
Type of electric connection
弹簧夹连接
Material front ring
Other
Colour lens
Blue
颜色
Blue
A2265060M拓展信息








哦! 它是空的。