A2265120G详情
Omron A2265120G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated operating voltage Ue
200 - 240
Voltage type
AC
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X
Colour front ring
Other
Type of lens
Flat
Number of indicator lights
1
With front ring
无
Type of lamp socket
LED
With light source
有
Construction type lens
Round
Type of electric connection
弹簧夹连接
Material front ring
Other
Colour lens
Yellow
颜色
Yellow
A2265120G拓展信息








哦! 它是空的。