A2265133R详情
Omron A2265133R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Name Brand Replacements™
Rated operating voltage Ue
21.6 - 26.4
Voltage type
AC/DC
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X
0个相似型号
A2265133R拓展信息
A2265133R详情
Omron A2265133R重要参数规格及、参数值,及相似型号如下:
Manufacturer
Name Brand Replacements™
Rated operating voltage Ue
21.6 - 26.4
Voltage type
AC/DC
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X
A2265133R拓展信息