A2265138M详情
Omron A2265138M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
BULK
Alternate PN
K900061
Rated operating voltage Ue
21.6 - 26.4
Voltage type
AC/DC
Degree of protection (IP)
IP66
Degree of protection (NEMA)
4X
0个相似型号
A2265138M拓展信息








哦! 它是空的。