A2270002M详情
Omron A2270002M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
RR1BA-USAC120V
Contact Materials
Silver
Manufacturer
IDEC
Mounting
Side Flange
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
终端
.187 in. Flat Blade
触点
单刀双掷
A2270002M拓展信息








哦! 它是空的。