A2270013E详情
Omron A2270013E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HVX007A2-5A4N1CA
Manufacturer
Cutler Hammer, Div of Eaton Co
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Labelled
无
Colour front ring
Black
With front ring
有
0个相似型号
A2270013E拓展信息








哦! 它是空的。